RES 50.5ohm 2W 0.1% WW AXIAL
50.5 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2A 50.5 .1% RWR71S50R5BR S73
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR71S50R5BRS73 | RWR71S50R5BRS73-ND | 3110-RWR71S50R5BRS73 |
| Product Name | RES 50.5 OHM 2W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 50.5 ohms | 50.5 ohms | 50.5 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |