Vishay Intertechnology, Inc. RES 1 OHM 5W 0.1% WW AXIAL RWR74N1R00BSBSL

Description
RES 1ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 5W 0.1% WW AXIAL - RWR74N1R00BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 5W 0.1% WW AXIAL
RWR74N1R00BSBSL
RES 1 OHM 5W 0.1% WW AXIAL RWR74N1R00BSBSL
RES 1ohm 5W 0.1% WW AXIAL

RES 1ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N1R00BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1R00BSBSL-ND
Through Hole Resistors RWR74N1R00BSBSL-ND
1 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74N1R00BSBSL RWR74N1R00BSBSL-ND
Product Name RES 1 OHM 5W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details