Vishay Intertechnology, Inc. RES 3.01 OHM 5W 0.1% WW AXIAL RWR74N3R01BSS73

Description
RES 3.01ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 5W 0.1% WW AXIAL - RWR74N3R01BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 5W 0.1% WW AXIAL
RWR74N3R01BSS73
RES 3.01 OHM 5W 0.1% WW AXIAL RWR74N3R01BSS73
RES 3.01ohm 5W 0.1% WW AXIAL

RES 3.01ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N3R01BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N3R01BSS73-ND
Through Hole Resistors RWR74N3R01BSS73-ND
3.01 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.01 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74N3R01BSS73 RWR74N3R01BSS73-ND
Product Name RES 3.01 OHM 5W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details