Vishay Intertechnology, Inc. Wirewound Resistors RWR71S6041FSBSL

Description
ESS-2A 6.04K 1% RWR71S6041FS BSL
Request a Quote Datasheet
Description
ESS-2A 6.04K 1% RWR71S6041FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S6041FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S6041FSBSL
Wirewound Resistors 3110-RWR71S6041FSBSL
ESS-2A 6.04K 1% RWR71S6041FS BSL

ESS-2A 6.04K 1% RWR71S6041FS BSL

Supplier's Site Datasheet
RES 6.04K OHM 2W 1% WW AXIAL - RWR71S6041FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 2W 1% WW AXIAL
RWR71S6041FSBSL
RES 6.04K OHM 2W 1% WW AXIAL RWR71S6041FSBSL
RES 6.04Kohm 2W 1% WW AXIAL

RES 6.04Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S6041FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S6041FSBSL-ND
Through Hole Resistors RWR71S6041FSBSL-ND
6.04 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S6041FSBSL RWR71S6041FSBSL RWR71S6041FSBSL-ND
Product Name Wirewound Resistors RES 6.04K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details