220 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2A .22 1% RWR71SR220FR S73
RES 0.22ohm 2W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR71SR220FRS73-ND | 3110-RWR71SR220FRS73 | RWR71SR220FRS73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 0.22 OHM 2W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms |