30 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
ESN-5 30 .1% RWR74N30R0BS RSL
RES 30ohm 5W 0.1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR74N30R0BSRSL-ND | 3110-RWR74N30R0BSRSL | RWR74N30R0BSRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 30 OHM 5W 0.1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 30 ohms | 30 ohms | 30 ohms |