Vishay Intertechnology, Inc. Wirewound Resistors RWR74N1210FRB12

Description
ESN-5 121 1% RWR74N1210FR B12
Request a Quote Datasheet
Description
ESN-5 121 1% RWR74N1210FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N1210FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1210FRB12
Wirewound Resistors 3110-RWR74N1210FRB12
ESN-5 121 1% RWR74N1210FR B12

ESN-5 121 1% RWR74N1210FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74N1210FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1210FRB12-ND
Through Hole Resistors RWR74N1210FRB12-ND
121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 121 OHM 5W 1% WW AXIAL - RWR74N1210FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 5W 1% WW AXIAL
RWR74N1210FRB12
RES 121 OHM 5W 1% WW AXIAL RWR74N1210FRB12
RES 121ohm 5W 1% WW AXIAL

RES 121ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N1210FRB12 RWR74N1210FRB12-ND RWR74N1210FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 121 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details