Vishay Intertechnology, Inc. RES 681 OHM 2W 1% WW AXIAL RWR71S6810FRBSL

Description
RES 681ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 681ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 2W 1% WW AXIAL - RWR71S6810FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 2W 1% WW AXIAL
RWR71S6810FRBSL
RES 681 OHM 2W 1% WW AXIAL RWR71S6810FRBSL
RES 681ohm 2W 1% WW AXIAL

RES 681ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S6810FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S6810FRBSL-ND
Through Hole Resistors RWR71S6810FRBSL-ND
681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S6810FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S6810FRBSL
Wirewound Resistors 3110-RWR71S6810FRBSL
ESS-2A 681 1% RWR71S6810FR BSL

ESS-2A 681 1% RWR71S6810FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S6810FRBSL RWR71S6810FRBSL-ND 3110-RWR71S6810FRBSL
Product Name RES 681 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details