RES 5.9Kohm 2W 1% WW AXIAL
5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2A 5.9K 1% RWR71S5901FS S73
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR71S5901FSS73 | RWR71S5901FSS73-ND | 3110-RWR71S5901FSS73 |
| Product Name | RES 5.9K OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 5900 ohms | 5900 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |