Vishay Intertechnology, Inc. RES 150 OHM 5W 1% WW AXIAL RWR74N1500FSB12

Description
RES 150ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 5W 1% WW AXIAL - RWR74N1500FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 5W 1% WW AXIAL
RWR74N1500FSB12
RES 150 OHM 5W 1% WW AXIAL RWR74N1500FSB12
RES 150ohm 5W 1% WW AXIAL

RES 150ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N1500FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1500FSB12
Wirewound Resistors 3110-RWR74N1500FSB12
ESN-5 150 1% RWR74N1500FS B12

ESN-5 150 1% RWR74N1500FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74N1500FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1500FSB12-ND
Through Hole Resistors RWR74N1500FSB12-ND
150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N1500FSB12 3110-RWR74N1500FSB12 RWR74N1500FSB12-ND
Product Name RES 150 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details