Vishay Intertechnology, Inc. RES 5K OHM 2W 0.1% WW AXIAL RWR71S5001BRB12

Description
RES 5Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 2W 0.1% WW AXIAL - RWR71S5001BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 2W 0.1% WW AXIAL
RWR71S5001BRB12
RES 5K OHM 2W 0.1% WW AXIAL RWR71S5001BRB12
RES 5Kohm 2W 0.1% WW AXIAL

RES 5Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S5001BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S5001BRB12-ND
Through Hole Resistors RWR71S5001BRB12-ND
5 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S5001BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S5001BRB12
Wirewound Resistors 3110-RWR71S5001BRB12
ESS-2A 5K .1% RWR71S5001BR B12

ESS-2A 5K .1% RWR71S5001BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S5001BRB12 RWR71S5001BRB12-ND 3110-RWR71S5001BRB12
Product Name RES 5K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers