Vishay Intertechnology, Inc. RES 12.7 OHM 5W 1% WW AXIAL RWR74N12R7FSRSL

Description
RES 12.7ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.7ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 5W 1% WW AXIAL - RWR74N12R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 5W 1% WW AXIAL
RWR74N12R7FSRSL
RES 12.7 OHM 5W 1% WW AXIAL RWR74N12R7FSRSL
RES 12.7ohm 5W 1% WW AXIAL

RES 12.7ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N12R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N12R7FSRSL
Wirewound Resistors 3110-RWR74N12R7FSRSL
ESN-5 12.7 1% RWR74N12R7FS RSL

ESN-5 12.7 1% RWR74N12R7FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74N12R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N12R7FSRSL-ND
Through Hole Resistors RWR74N12R7FSRSL-ND
12.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N12R7FSRSL 3110-RWR74N12R7FSRSL RWR74N12R7FSRSL-ND
Product Name RES 12.7 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details