Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR100DRBSL

Description
ESS-2A .1 .5% RWR71SR100DR BSL
Request a Quote Datasheet
Description
ESS-2A .1 .5% RWR71SR100DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR100DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR100DRBSL
Wirewound Resistors 3110-RWR71SR100DRBSL
ESS-2A .1 .5% RWR71SR100DR BSL

ESS-2A .1 .5% RWR71SR100DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71SR100DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR100DRBSL-ND
Through Hole Resistors RWR71SR100DRBSL-ND
100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.1 OHM 2W 0.5% WW AXIAL - RWR71SR100DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 0.5% WW AXIAL
RWR71SR100DRBSL
RES 0.1 OHM 2W 0.5% WW AXIAL RWR71SR100DRBSL
RES 0.1ohm 2W 0.5% WW AXIAL

RES 0.1ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR100DRBSL RWR71SR100DRBSL-ND RWR71SR100DRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.1 OHM 2W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details