Vishay Intertechnology, Inc. RES 274 OHM 5W 1% WW AXIAL RWR74N2740FSRSL

Description
RES 274ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 274ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 5W 1% WW AXIAL - RWR74N2740FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 5W 1% WW AXIAL
RWR74N2740FSRSL
RES 274 OHM 5W 1% WW AXIAL RWR74N2740FSRSL
RES 274ohm 5W 1% WW AXIAL

RES 274ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N2740FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2740FSRSL-ND
Through Hole Resistors RWR74N2740FSRSL-ND
274 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

274 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N2740FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2740FSRSL
Wirewound Resistors 3110-RWR74N2740FSRSL
ESN-5 274 1% RWR74N2740FS RSL

ESN-5 274 1% RWR74N2740FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N2740FSRSL RWR74N2740FSRSL-ND 3110-RWR74N2740FSRSL
Product Name RES 274 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers