Vishay Intertechnology, Inc. Wirewound Resistors RWR74N3650FRBSL

Description
ESN-5 365 1% RWR74N3650FR BSL
Request a Quote Datasheet
Description
ESN-5 365 1% RWR74N3650FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N3650FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N3650FRBSL
Wirewound Resistors 3110-RWR74N3650FRBSL
ESN-5 365 1% RWR74N3650FR BSL

ESN-5 365 1% RWR74N3650FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74N3650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N3650FRBSL-ND
Through Hole Resistors RWR74N3650FRBSL-ND
365 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

365 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 365 OHM 5W 1% WW AXIAL - RWR74N3650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 5W 1% WW AXIAL
RWR74N3650FRBSL
RES 365 OHM 5W 1% WW AXIAL RWR74N3650FRBSL
RES 365ohm 5W 1% WW AXIAL

RES 365ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N3650FRBSL RWR74N3650FRBSL-ND RWR74N3650FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 365 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details