Vishay Intertechnology, Inc. Through Hole Resistors RWR74N11R5FRBSL

Description
11.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
11.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N11R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N11R5FRBSL-ND
Through Hole Resistors RWR74N11R5FRBSL-ND
11.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 11.5 OHM 5W 1% WW AXIAL - RWR74N11R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 5W 1% WW AXIAL
RWR74N11R5FRBSL
RES 11.5 OHM 5W 1% WW AXIAL RWR74N11R5FRBSL
RES 11.5ohm 5W 1% WW AXIAL

RES 11.5ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N11R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N11R5FRBSL
Wirewound Resistors 3110-RWR74N11R5FRBSL
ESN-5 11.5 1% RWR74N11R5FR BSL

ESN-5 11.5 1% RWR74N11R5FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N11R5FRBSL-ND RWR74N11R5FRBSL 3110-RWR74N11R5FRBSL
Product Name Through Hole Resistors RES 11.5 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11.5 ohms 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details