Vishay Intertechnology, Inc. RES 1.21K OHM 5W 1% WW AXIAL RWR74N1211FSRSL

Description
RES 1.21Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 5W 1% WW AXIAL - RWR74N1211FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 5W 1% WW AXIAL
RWR74N1211FSRSL
RES 1.21K OHM 5W 1% WW AXIAL RWR74N1211FSRSL
RES 1.21Kohm 5W 1% WW AXIAL

RES 1.21Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N1211FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1211FSRSL-ND
Through Hole Resistors RWR74N1211FSRSL-ND
1.21 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.21 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N1211FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1211FSRSL
Wirewound Resistors 3110-RWR74N1211FSRSL
ESN-5 1.21K 1% RWR74N1211FS RSL

ESN-5 1.21K 1% RWR74N1211FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N1211FSRSL RWR74N1211FSRSL-ND 3110-RWR74N1211FSRSL
Product Name RES 1.21K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers