Vishay Intertechnology, Inc. Wirewound Resistors RWR74N2260FSB12

Description
ESN-5 226 1% RWR74N2260FS B12
Request a Quote Datasheet
Description
ESN-5 226 1% RWR74N2260FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N2260FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2260FSB12
Wirewound Resistors 3110-RWR74N2260FSB12
ESN-5 226 1% RWR74N2260FS B12

ESN-5 226 1% RWR74N2260FS B12

Supplier's Site Datasheet
RES 226 OHM 5W 1% WW AXIAL - RWR74N2260FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 5W 1% WW AXIAL
RWR74N2260FSB12
RES 226 OHM 5W 1% WW AXIAL RWR74N2260FSB12
RES 226ohm 5W 1% WW AXIAL

RES 226ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N2260FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2260FSB12-ND
Through Hole Resistors RWR74N2260FSB12-ND
226 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

226 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N2260FSB12 RWR74N2260FSB12 RWR74N2260FSB12-ND
Product Name Wirewound Resistors RES 226 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879455-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details