Vishay Intertechnology, Inc. Through Hole Resistors RWR74N1000BSRSL

Description
100 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N1000BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1000BSRSL-ND
Through Hole Resistors RWR74N1000BSRSL-ND
100 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N1000BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1000BSRSL
Wirewound Resistors 3110-RWR74N1000BSRSL
ESN-5 100 .1% RWR74N1000BS RSL

ESN-5 100 .1% RWR74N1000BS RSL

Supplier's Site Datasheet
RES 100 OHM 5W 0.1% WW AXIAL - RWR74N1000BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5W 0.1% WW AXIAL
RWR74N1000BSRSL
RES 100 OHM 5W 0.1% WW AXIAL RWR74N1000BSRSL
RES 100ohm 5W 0.1% WW AXIAL

RES 100ohm 5W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N1000BSRSL-ND 3110-RWR74N1000BSRSL RWR74N1000BSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 100 OHM 5W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers