Vishay Intertechnology, Inc. RES 12.1 OHM 5W 1% WW AXIAL RWR74N12R1FRB12

Description
RES 12.1ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 5W 1% WW AXIAL - RWR74N12R1FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 5W 1% WW AXIAL
RWR74N12R1FRB12
RES 12.1 OHM 5W 1% WW AXIAL RWR74N12R1FRB12
RES 12.1ohm 5W 1% WW AXIAL

RES 12.1ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N12R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N12R1FRB12
Wirewound Resistors 3110-RWR74N12R1FRB12
ESN-5 12.1 1% RWR74N12R1FR B12

ESN-5 12.1 1% RWR74N12R1FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74N12R1FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N12R1FRB12-ND
Through Hole Resistors RWR74N12R1FRB12-ND
12.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N12R1FRB12 3110-RWR74N12R1FRB12 RWR74N12R1FRB12-ND
Product Name RES 12.1 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details