Vishay Intertechnology, Inc. RES 5.9K OHM 2W 1% WW AXIAL RWR71S5901FSS70

Description
RES 5.9Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 2W 1% WW AXIAL - RWR71S5901FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 2W 1% WW AXIAL
RWR71S5901FSS70
RES 5.9K OHM 2W 1% WW AXIAL RWR71S5901FSS70
RES 5.9Kohm 2W 1% WW AXIAL

RES 5.9Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S5901FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S5901FSS70-ND
Through Hole Resistors RWR71S5901FSS70-ND
5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S5901FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S5901FSS70
Wirewound Resistors 3110-RWR71S5901FSS70
ESS-2A 5.9K 1% RWR71S5901FS S70

ESS-2A 5.9K 1% RWR71S5901FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S5901FSS70 RWR71S5901FSS70-ND 3110-RWR71S5901FSS70
Product Name RES 5.9K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers