604 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 604ohm 2W 1% WW AXIAL
ESS-2A 604 1% RWR71S6040FR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR71S6040FRRSL-ND | RWR71S6040FRRSL | 3110-RWR71S6040FRRSL |
| Product Name | Through Hole Resistors | RES 604 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 604 ohms | 604 ohms | 604 ohms |