Vishay Intertechnology, Inc. Wirewound Resistors RWR71S9310FPB12

Description
ESS-2A 931 1% RWR71S9310FP B12
Request a Quote Datasheet
Description
ESS-2A 931 1% RWR71S9310FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S9310FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S9310FPB12
Wirewound Resistors 3110-RWR71S9310FPB12
ESS-2A 931 1% RWR71S9310FP B12

ESS-2A 931 1% RWR71S9310FP B12

Supplier's Site Datasheet
RES 931 OHM 2W 1% WW AXIAL - RWR71S9310FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 2W 1% WW AXIAL
RWR71S9310FPB12
RES 931 OHM 2W 1% WW AXIAL RWR71S9310FPB12
RES 931ohm 2W 1% WW AXIAL

RES 931ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S9310FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S9310FPB12-ND
Through Hole Resistors RWR71S9310FPB12-ND
931 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S9310FPB12 RWR71S9310FPB12 RWR71S9310FPB12-ND
Product Name Wirewound Resistors RES 931 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 931 ohms 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details