Vishay Intertechnology, Inc. RES 7.15K OHM 2W 1% WW AXIAL RWR71S7151FRBSL

Description
RES 7.15Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 2W 1% WW AXIAL - RWR71S7151FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 2W 1% WW AXIAL
RWR71S7151FRBSL
RES 7.15K OHM 2W 1% WW AXIAL RWR71S7151FRBSL
RES 7.15Kohm 2W 1% WW AXIAL

RES 7.15Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S7151FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S7151FRBSL-ND
Through Hole Resistors RWR71S7151FRBSL-ND
7.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S7151FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S7151FRBSL
Wirewound Resistors 3110-RWR71S7151FRBSL
ESS-2A 7.15K 1% RWR71S7151FR BSL

ESS-2A 7.15K 1% RWR71S7151FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S7151FRBSL RWR71S7151FRBSL-ND 3110-RWR71S7151FRBSL
Product Name RES 7.15K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms 7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers