Vishay Intertechnology, Inc. Through Hole Resistors RWR74N3010FSRSL

Description
301 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
301 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N3010FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N3010FSRSL-ND
Through Hole Resistors RWR74N3010FSRSL-ND
301 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N3010FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N3010FSRSL
Wirewound Resistors 3110-RWR74N3010FSRSL
ESN-5 301 1% RWR74N3010FS RSL

ESN-5 301 1% RWR74N3010FS RSL

Supplier's Site Datasheet
RES 301 OHM 5W 1% WW AXIAL - RWR74N3010FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 5W 1% WW AXIAL
RWR74N3010FSRSL
RES 301 OHM 5W 1% WW AXIAL RWR74N3010FSRSL
RES 301ohm 5W 1% WW AXIAL

RES 301ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N3010FSRSL-ND 3110-RWR74N3010FSRSL RWR74N3010FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 301 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details