Vishay Intertechnology, Inc. RES 357 OHM 5W 1% WW AXIAL RWR74N3570FRB12

Description
RES 357ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 357ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 5W 1% WW AXIAL - RWR74N3570FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 5W 1% WW AXIAL
RWR74N3570FRB12
RES 357 OHM 5W 1% WW AXIAL RWR74N3570FRB12
RES 357ohm 5W 1% WW AXIAL

RES 357ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N3570FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N3570FRB12
Wirewound Resistors 3110-RWR74N3570FRB12
ESN-5 357 1% RWR74N3570FR B12

ESN-5 357 1% RWR74N3570FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74N3570FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N3570FRB12-ND
Through Hole Resistors RWR74N3570FRB12-ND
357 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

357 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N3570FRB12 3110-RWR74N3570FRB12 RWR74N3570FRB12-ND
Product Name RES 357 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers