Vishay Intertechnology, Inc. Wirewound Resistors RWR71S7871FSRSL

Description
ESS-2A 7.87K 1% RWR71S7871FS RSL
Request a Quote Datasheet
Description
ESS-2A 7.87K 1% RWR71S7871FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S7871FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S7871FSRSL
Wirewound Resistors 3110-RWR71S7871FSRSL
ESS-2A 7.87K 1% RWR71S7871FS RSL

ESS-2A 7.87K 1% RWR71S7871FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S7871FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S7871FSRSL-ND
Through Hole Resistors RWR71S7871FSRSL-ND
7.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.87K OHM 2W 1% WW AXIAL - RWR71S7871FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 2W 1% WW AXIAL
RWR71S7871FSRSL
RES 7.87K OHM 2W 1% WW AXIAL RWR71S7871FSRSL
RES 7.87Kohm 2W 1% WW AXIAL

RES 7.87Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S7871FSRSL RWR71S7871FSRSL-ND RWR71S7871FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 7.87K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7870 ohms 7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details