Vishay Intertechnology, Inc. RES 2K OHM 5W 1% WW AXIAL RWR74N2001FRS73

Description
RES 2Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 5W 1% WW AXIAL - RWR74N2001FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 5W 1% WW AXIAL
RWR74N2001FRS73
RES 2K OHM 5W 1% WW AXIAL RWR74N2001FRS73
RES 2Kohm 5W 1% WW AXIAL

RES 2Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N2001FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2001FRS73-ND
Through Hole Resistors RWR74N2001FRS73-ND
2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N2001FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2001FRS73
Wirewound Resistors 3110-RWR74N2001FRS73
ESN-5 2K 1% RWR74N2001FR S73

ESN-5 2K 1% RWR74N2001FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N2001FRS73 RWR74N2001FRS73-ND 3110-RWR74N2001FRS73
Product Name RES 2K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details