Vishay Intertechnology, Inc. RES 4.87K OHM 2W 1% WW AXIAL RWR71S4871FRBSL

Description
RES 4.87Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 2W 1% WW AXIAL - RWR71S4871FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 2W 1% WW AXIAL
RWR71S4871FRBSL
RES 4.87K OHM 2W 1% WW AXIAL RWR71S4871FRBSL
RES 4.87Kohm 2W 1% WW AXIAL

RES 4.87Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S4871FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4871FRBSL-ND
Through Hole Resistors RWR71S4871FRBSL-ND
4.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S4871FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4871FRBSL
Wirewound Resistors 3110-RWR71S4871FRBSL
ESS-2A 4.87K 1% RWR71S4871FR BSL

ESS-2A 4.87K 1% RWR71S4871FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S4871FRBSL RWR71S4871FRBSL-ND 3110-RWR71S4871FRBSL
Product Name RES 4.87K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms 4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers