Vishay Intertechnology, Inc. Through Hole Resistors RWR74N10R0BSBSL

Description
10 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
10 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N10R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N10R0BSBSL-ND
Through Hole Resistors RWR74N10R0BSBSL-ND
10 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N10R0BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N10R0BSBSL
Wirewound Resistors 3110-RWR74N10R0BSBSL
ESN-5 10 .1% RWR74N10R0BS BSL

ESN-5 10 .1% RWR74N10R0BS BSL

Supplier's Site Datasheet
RES 10 OHM 5W 0.1% WW AXIAL - RWR74N10R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 5W 0.1% WW AXIAL
RWR74N10R0BSBSL
RES 10 OHM 5W 0.1% WW AXIAL RWR74N10R0BSBSL
RES 10ohm 5W 0.1% WW AXIAL

RES 10ohm 5W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N10R0BSBSL-ND 3110-RWR74N10R0BSBSL RWR74N10R0BSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 10 OHM 5W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details