Vishay Intertechnology, Inc. RES 2 OHM 5W 0.1% WW AXIAL RWR74N2R00BSBSL

Description
RES 2ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 5W 0.1% WW AXIAL - RWR74N2R00BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 5W 0.1% WW AXIAL
RWR74N2R00BSBSL
RES 2 OHM 5W 0.1% WW AXIAL RWR74N2R00BSBSL
RES 2ohm 5W 0.1% WW AXIAL

RES 2ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N2R00BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2R00BSBSL-ND
Through Hole Resistors RWR74N2R00BSBSL-ND
2 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74N2R00BSBSL RWR74N2R00BSBSL-ND
Product Name RES 2 OHM 5W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details