Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR182FRRSL

Description
ESS-2A .182 1% RWR71SR182FR RSL
Request a Quote Datasheet
Description
ESS-2A .182 1% RWR71SR182FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR182FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR182FRRSL
Wirewound Resistors 3110-RWR71SR182FRRSL
ESS-2A .182 1% RWR71SR182FR RSL

ESS-2A .182 1% RWR71SR182FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71SR182FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR182FRRSL-ND
Through Hole Resistors RWR71SR182FRRSL-ND
182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.182 OHM 2W 1% WW AXIAL - RWR71SR182FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 2W 1% WW AXIAL
RWR71SR182FRRSL
RES 0.182 OHM 2W 1% WW AXIAL RWR71SR182FRRSL
RES 0.182ohm 2W 1% WW AXIAL

RES 0.182ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR182FRRSL RWR71SR182FRRSL-ND RWR71SR182FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.182 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details