750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2A .75 1% RWR71SR750FR BSL
RES 0.75ohm 2W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR71SR750FRBSL-ND | 3110-RWR71SR750FRBSL | RWR71SR750FRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 0.75 OHM 2W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.7500 ohms | 0.7500 ohms | 0.7500 ohms |