Vishay Intertechnology, Inc. Through Hole Resistors RWR74N19R6FSBSL

Description
19.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
19.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N19R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N19R6FSBSL-ND
Through Hole Resistors RWR74N19R6FSBSL-ND
19.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 19.6 OHM 5W 1% WW AXIAL - RWR74N19R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 5W 1% WW AXIAL
RWR74N19R6FSBSL
RES 19.6 OHM 5W 1% WW AXIAL RWR74N19R6FSBSL
RES 19.6ohm 5W 1% WW AXIAL

RES 19.6ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N19R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N19R6FSBSL
Wirewound Resistors 3110-RWR74N19R6FSBSL
ESN-5 19.6 1% RWR74N19R6FS BSL

ESN-5 19.6 1% RWR74N19R6FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N19R6FSBSL-ND RWR74N19R6FSBSL 3110-RWR74N19R6FSBSL
Product Name Through Hole Resistors RES 19.6 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details