Vishay Intertechnology, Inc. RES 200 OHM 5W 1% WW AXIAL RWR74N2000FRRSL

Description
RES 200ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 5W 1% WW AXIAL - RWR74N2000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5W 1% WW AXIAL
RWR74N2000FRRSL
RES 200 OHM 5W 1% WW AXIAL RWR74N2000FRRSL
RES 200ohm 5W 1% WW AXIAL

RES 200ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N2000FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2000FRRSL
Wirewound Resistors 3110-RWR74N2000FRRSL
ESN-5 200 1% RWR74N2000FR RSL

ESN-5 200 1% RWR74N2000FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74N2000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2000FRRSL-ND
Through Hole Resistors RWR74N2000FRRSL-ND
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N2000FRRSL 3110-RWR74N2000FRRSL RWR74N2000FRRSL-ND
Product Name RES 200 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers