332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.332ohm 2W 1% WW AXIAL
ESS-2A .332 1% RWR71SR332FS BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR71SR332FSBSL-ND | RWR71SR332FSBSL | 3110-RWR71SR332FSBSL |
| Product Name | Through Hole Resistors | RES 0.332 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.3320 ohms | 0.3320 ohms | 0.3320 ohms |