Vishay Intertechnology, Inc. RES 9.76K OHM 2W 0.1% WW AXIAL RWR71S9761BRBSL

Description
RES 9.76Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 2W 0.1% WW AXIAL - RWR71S9761BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 2W 0.1% WW AXIAL
RWR71S9761BRBSL
RES 9.76K OHM 2W 0.1% WW AXIAL RWR71S9761BRBSL
RES 9.76Kohm 2W 0.1% WW AXIAL

RES 9.76Kohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S9761BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S9761BRBSL
Wirewound Resistors 3110-RWR71S9761BRBSL
ESS-2A 9.76K .1% RWR71S9761BR BSL

ESS-2A 9.76K .1% RWR71S9761BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S9761BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S9761BRBSL-ND
Through Hole Resistors RWR71S9761BRBSL-ND
9.76 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S9761BRBSL 3110-RWR71S9761BRBSL RWR71S9761BRBSL-ND
Product Name RES 9.76K OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 5-1676966-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers