Vishay Intertechnology, Inc. RES 5.11K OHM 2W 1% WW AXIAL RWR71S5111FSRSL

Description
RES 5.11Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 2W 1% WW AXIAL - RWR71S5111FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 2W 1% WW AXIAL
RWR71S5111FSRSL
RES 5.11K OHM 2W 1% WW AXIAL RWR71S5111FSRSL
RES 5.11Kohm 2W 1% WW AXIAL

RES 5.11Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S5111FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S5111FSRSL
Wirewound Resistors 3110-RWR71S5111FSRSL
ESS-2A 5.11K 1% RWR71S5111FS RSL

ESS-2A 5.11K 1% RWR71S5111FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S5111FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S5111FSRSL-ND
Through Hole Resistors RWR71S5111FSRSL-ND
5.11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S5111FSRSL 3110-RWR71S5111FSRSL RWR71S5111FSRSL-ND
Product Name RES 5.11K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers