Vishay Intertechnology, Inc. Through Hole Resistors RWR74N2000FSRSL

Description
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N2000FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2000FSRSL-ND
Through Hole Resistors RWR74N2000FSRSL-ND
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 200 OHM 5W 1% WW AXIAL - RWR74N2000FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5W 1% WW AXIAL
RWR74N2000FSRSL
RES 200 OHM 5W 1% WW AXIAL RWR74N2000FSRSL
RES 200ohm 5W 1% WW AXIAL

RES 200ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N2000FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2000FSRSL
Wirewound Resistors 3110-RWR74N2000FSRSL
ESN-5 200 1% RWR74N2000FS RSL

ESN-5 200 1% RWR74N2000FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N2000FSRSL-ND RWR74N2000FSRSL 3110-RWR74N2000FSRSL
Product Name Through Hole Resistors RES 200 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers