Vishay Intertechnology, Inc. Through Hole Resistors RWR71SR500FRB12

Description
500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71SR500FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR500FRB12-ND
Through Hole Resistors RWR71SR500FRB12-ND
500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.5 OHM 2W 1% WW AXIAL - RWR71SR500FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 2W 1% WW AXIAL
RWR71SR500FRB12
RES 0.5 OHM 2W 1% WW AXIAL RWR71SR500FRB12
RES 0.5ohm 2W 1% WW AXIAL

RES 0.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71SR500FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR500FRB12
Wirewound Resistors 3110-RWR71SR500FRB12
ESS-2A .5 1% RWR71SR500FR B12

ESS-2A .5 1% RWR71SR500FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71SR500FRB12-ND RWR71SR500FRB12 3110-RWR71SR500FRB12
Product Name Through Hole Resistors RES 0.5 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details