Vishay Intertechnology, Inc. Through Hole Resistors RWR74N1130FSB12

Description
113 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
113 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N1130FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1130FSB12-ND
Through Hole Resistors RWR74N1130FSB12-ND
113 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

113 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 113 OHM 5W 1% WW AXIAL - RWR74N1130FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 5W 1% WW AXIAL
RWR74N1130FSB12
RES 113 OHM 5W 1% WW AXIAL RWR74N1130FSB12
RES 113ohm 5W 1% WW AXIAL

RES 113ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N1130FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1130FSB12
Wirewound Resistors 3110-RWR74N1130FSB12
ESN-5 113 1% RWR74N1130FS B12

ESN-5 113 1% RWR74N1130FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N1130FSB12-ND RWR74N1130FSB12 3110-RWR74N1130FSB12
Product Name Through Hole Resistors RES 113 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 113 ohms 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers