Vishay Intertechnology, Inc. RES 10 OHM 5W 1% WW AXIAL RWR74N10R0FSBSL

Description
RES 10ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 5W 1% WW AXIAL - RWR74N10R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 5W 1% WW AXIAL
RWR74N10R0FSBSL
RES 10 OHM 5W 1% WW AXIAL RWR74N10R0FSBSL
RES 10ohm 5W 1% WW AXIAL

RES 10ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N10R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N10R0FSBSL-ND
Through Hole Resistors RWR74N10R0FSBSL-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N10R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N10R0FSBSL
Wirewound Resistors 3110-RWR74N10R0FSBSL
ESN-5 10 1% RWR74N10R0FS BSL

ESN-5 10 1% RWR74N10R0FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N10R0FSBSL RWR74N10R0FSBSL-ND 3110-RWR74N10R0FSBSL
Product Name RES 10 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers