Vishay Intertechnology, Inc. RES 4.99K OHM 2W 1% WW AXIAL RWR71S4991FSRSL

Description
RES 4.99Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 2W 1% WW AXIAL - RWR71S4991FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 2W 1% WW AXIAL
RWR71S4991FSRSL
RES 4.99K OHM 2W 1% WW AXIAL RWR71S4991FSRSL
RES 4.99Kohm 2W 1% WW AXIAL

RES 4.99Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S4991FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4991FSRSL-ND
Through Hole Resistors RWR71S4991FSRSL-ND
4.99 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S4991FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4991FSRSL
Wirewound Resistors 3110-RWR71S4991FSRSL
ESS-2A 4.99K 1% RWR71S4991FS RSL

ESS-2A 4.99K 1% RWR71S4991FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S4991FSRSL RWR71S4991FSRSL-ND 3110-RWR71S4991FSRSL
Product Name RES 4.99K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 6661654 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers