Vishay Intertechnology, Inc. RES 365 OHM 5W 1% WW AXIAL RWR74N3650FMB12

Description
RES 365ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 365ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 5W 1% WW AXIAL - RWR74N3650FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 5W 1% WW AXIAL
RWR74N3650FMB12
RES 365 OHM 5W 1% WW AXIAL RWR74N3650FMB12
RES 365ohm 5W 1% WW AXIAL

RES 365ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N3650FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N3650FMB12
Wirewound Resistors 3110-RWR74N3650FMB12
ESN-5 365 1% RWR74N3650FM B12

ESN-5 365 1% RWR74N3650FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74N3650FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N3650FMB12-ND
Through Hole Resistors RWR74N3650FMB12-ND
365 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

365 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N3650FMB12 3110-RWR74N3650FMB12 RWR74N3650FMB12-ND
Product Name RES 365 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers