Vishay Intertechnology, Inc. RES 9K OHM 2W 0.1% WW AXIAL RWR71S9001BSB12

Description
RES 9Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 2W 0.1% WW AXIAL - RWR71S9001BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 2W 0.1% WW AXIAL
RWR71S9001BSB12
RES 9K OHM 2W 0.1% WW AXIAL RWR71S9001BSB12
RES 9Kohm 2W 0.1% WW AXIAL

RES 9Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S9001BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S9001BSB12-ND
Through Hole Resistors RWR71S9001BSB12-ND
9 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S9001BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S9001BSB12
Wirewound Resistors 3110-RWR71S9001BSB12
ESS-2A 9K .1% RWR71S9001BS B12

ESS-2A 9K .1% RWR71S9001BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S9001BSB12 RWR71S9001BSB12-ND 3110-RWR71S9001BSB12
Product Name RES 9K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms 9000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers