Vishay Intertechnology, Inc. RES 220 OHM 5W 1% WW AXIAL RWR74N2200FRS73

Description
RES 220ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 220ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 5W 1% WW AXIAL - RWR74N2200FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 5W 1% WW AXIAL
RWR74N2200FRS73
RES 220 OHM 5W 1% WW AXIAL RWR74N2200FRS73
RES 220ohm 5W 1% WW AXIAL

RES 220ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N2200FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2200FRS73-ND
Through Hole Resistors RWR74N2200FRS73-ND
220 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

220 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N2200FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2200FRS73
Wirewound Resistors 3110-RWR74N2200FRS73
ESN-5 220 1% RWR74N2200FR S73

ESN-5 220 1% RWR74N2200FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N2200FRS73 RWR74N2200FRS73-ND 3110-RWR74N2200FRS73
Product Name RES 220 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details