Vishay Intertechnology, Inc. RES 6.04K OHM 2W 1% WW AXIAL RWR71S6041FSS70

Description
RES 6.04Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 2W 1% WW AXIAL - RWR71S6041FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 2W 1% WW AXIAL
RWR71S6041FSS70
RES 6.04K OHM 2W 1% WW AXIAL RWR71S6041FSS70
RES 6.04Kohm 2W 1% WW AXIAL

RES 6.04Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S6041FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S6041FSS70-ND
Through Hole Resistors RWR71S6041FSS70-ND
6.04 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S6041FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S6041FSS70
Wirewound Resistors 3110-RWR71S6041FSS70
ESS-2A 6.04K 1% RWR71S6041FS S70

ESS-2A 6.04K 1% RWR71S6041FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S6041FSS70 RWR71S6041FSS70-ND 3110-RWR71S6041FSS70
Product Name RES 6.04K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers