Vishay Intertechnology, Inc. Wirewound Resistors RWR71S4991FRB12

Description
ESS-2A 4.99K 1% RWR71S4991FR B12
Request a Quote Datasheet
Description
ESS-2A 4.99K 1% RWR71S4991FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S4991FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4991FRB12
Wirewound Resistors 3110-RWR71S4991FRB12
ESS-2A 4.99K 1% RWR71S4991FR B12

ESS-2A 4.99K 1% RWR71S4991FR B12

Supplier's Site Datasheet
RES 4.99K OHM 2W 1% WW AXIAL - RWR71S4991FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 2W 1% WW AXIAL
RWR71S4991FRB12
RES 4.99K OHM 2W 1% WW AXIAL RWR71S4991FRB12
RES 4.99Kohm 2W 1% WW AXIAL

RES 4.99Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S4991FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4991FRB12-ND
Through Hole Resistors RWR71S4991FRB12-ND
4.99 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S4991FRB12 RWR71S4991FRB12 RWR71S4991FRB12-ND
Product Name Wirewound Resistors RES 4.99K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details