Vishay Intertechnology, Inc. Wirewound Resistors RWR71S5361FRS70

Description
ESS-2A 5.36K 1% RWR71S5361FR S70
Request a Quote Datasheet
Description
ESS-2A 5.36K 1% RWR71S5361FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S5361FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S5361FRS70
Wirewound Resistors 3110-RWR71S5361FRS70
ESS-2A 5.36K 1% RWR71S5361FR S70

ESS-2A 5.36K 1% RWR71S5361FR S70

Supplier's Site Datasheet
RES 5.36K OHM 2W 1% WW AXIAL - RWR71S5361FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 2W 1% WW AXIAL
RWR71S5361FRS70
RES 5.36K OHM 2W 1% WW AXIAL RWR71S5361FRS70
RES 5.36Kohm 2W 1% WW AXIAL

RES 5.36Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S5361FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S5361FRS70-ND
Through Hole Resistors RWR71S5361FRS70-ND
5.36 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.36 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S5361FRS70 RWR71S5361FRS70 RWR71S5361FRS70-ND
Product Name Wirewound Resistors RES 5.36K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5360 ohms 5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details