Vishay Intertechnology, Inc. Through Hole Resistors RWR74N1210FRRSL

Description
121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N1210FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1210FRRSL-ND
Through Hole Resistors RWR74N1210FRRSL-ND
121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 121 OHM 5W 1% WW AXIAL - RWR74N1210FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 5W 1% WW AXIAL
RWR74N1210FRRSL
RES 121 OHM 5W 1% WW AXIAL RWR74N1210FRRSL
RES 121ohm 5W 1% WW AXIAL

RES 121ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N1210FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1210FRRSL
Wirewound Resistors 3110-RWR74N1210FRRSL
ESN-5 121 1% RWR74N1210FR RSL

ESN-5 121 1% RWR74N1210FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N1210FRRSL-ND RWR74N1210FRRSL 3110-RWR74N1210FRRSL
Product Name Through Hole Resistors RES 121 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details